48.4V Clamp 12.4A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE 30VWM 48.4VC D-FLAT
TVS DIODE 30VWM 48.4VC D-FLAT
TVS DIODE, UNIDIR, 600W, 30V, D-FLAT ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMAJ30ADF-13DITR-ND | P6SMAJ30ADF-13 | P6SMAJ30ADF-13 | 27AJ4953 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, Unidir, 600W, 30V, D-Flat Rohs Compliant Diodes Inc. |
| Configuration | Single | |||
| Package | 2-SMD, Flat Leads | D-Flat | 2-SMD, Flat Lead | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |
| VC | 48.4 volts | 48.4 volts | 48.4 volts | |
| VBR | 33.3 volts | 33.3 volts | 33.3 volts |