64.5V Clamp 9.3A Ipp Tvs Diode Surface Mount D-Flat
TVS DIODE, UNIDIR, 600W, 40V, D-FLAT ROHS COMPLIANT: YES
TVS DIODE 40VWM 64.5VC D-FLAT
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6SMAJ40ADF-13-ND | 27AJ4955 | P6SMAJ40ADF-13 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 600W, 40V, D-Flat Rohs Compliant Diodes Inc. | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | 2-SMD, Flat Leads | D-Flat | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 64.5 volts | 64.5 volts |