Vishay Precision Group 600W 9.1V TVS Protection Diode P6KE9.1CA-E3/54

Description
600W Bidirectional TVS Diode, 9.1V Breakdown, DO-204AC Product overview: P6KE9.1CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 9.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 9.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE9.1CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 9.1V Breakdown, DO-204AC Product overview: P6KE9.1CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 9.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 9.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE9.1CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 9.1V TVS Protection Diode - 144-P6KE9.1CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 9.1V TVS Protection Diode
144-P6KE9.1CA-E3/54
600W 9.1V TVS Protection Diode 144-P6KE9.1CA-E3/54
600W Bidirectional TVS Diode, 9.1V Breakdown, DO-204AC Product overview: P6KE9.1CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 9.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 9.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE9.1CA-E3/54 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 9.1V Breakdown, DO-204AC Product overview: P6KE9.1CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 9.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 9.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE9.1CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE9.1CA-E3/54 - 888422-P6KE9.1CA-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE9.1CA-E3/54
888422-P6KE9.1CA-E3/54
TVS - TVS - Diodes - P6KE9.1CA-E3/54 888422-P6KE9.1CA-E3/54
Manufacturer: Vishay Win Source Part Number: 888422-P6KE9.1CA-E3/ 54 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 13.4V Clamp 44.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE9.1 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: P6KE9.1CA-E3/54-ND, P6KE9.1CA-E3/54GITR, P6KE91CAE354, P6KE9.1CA-E3/54GICT

Manufacturer: Vishay
Win Source Part Number: 888422-P6KE9.1CA-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 13.4V Clamp 44.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P6KE9.1
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: P6KE9.1CA-E3/54-ND, P6KE9.1CA-E3/54GITR, P6KE91CAE354, P6KE9.1CA-E3/54GICT

Buy Now Datasheet
TVS Diodes - P6KE9.1CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
13.4V Clamp 44.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

13.4V Clamp 44.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE9.1CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
13.4V Clamp 44.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

13.4V Clamp 44.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Tvs Diode, 600W, 9.1V, Do-204Ac; Product Range Vishay - 76K9892 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 9.1V, Do-204Ac; Product Range Vishay
76K9892
Tvs Diode, 600W, 9.1V, Do-204Ac; Product Range Vishay 76K9892
TVS DIODE, 600W, 9.1V, DO-204AC; Product Range:-; TVS Polarity:Bidirection al; Reverse Standoff Voltage:7.78V; Clamping Voltage Max:13.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:8.65V; Qualification:- RoHS Compliant: Yes

TVS DIODE, 600W, 9.1V, DO-204AC; Product Range:-; TVS Polarity:Bidirectional; Reverse Standoff Voltage:7.78V; Clamping Voltage Max:13.4V; Diode Case Style:DO-204AC; No. of Pins:2Pins; Minimum Breakdown Voltage:8.65V; Qualification:- RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE9.1CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE9.1CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE9.1CA-E3/54
TVS DIODE 7.78VWM 13.4VC DO204AC

TVS DIODE 7.78VWM 13.4VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE9.1CA-E3/54 888422-P6KE9.1CA-E3/54 P6KE9.1CA-E3/54GITR-ND 76K9892 P6KE9.1CA-E3/54
Product Name 600W 9.1V TVS Protection Diode TVS - TVS - Diodes - P6KE9.1CA-E3/54 TVS Diodes Tvs Diode, 600W, 9.1V, Do-204Ac; Product Range Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial DO-204AC DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -65 C (-85 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data