84V Clamp 48A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
84V Clamp 48A (8/20µs) Ipp Tvs Diode Through Hole DO-15 (DO-204AC)
TVS Diode Bidirectional 600W 47V DO-15
TVS Diode Bidirectional 600W 47V DO-15
TVS Diode Bidirectional 600W 47V DO-15
TVS DIODE 40VWM 84VC DO15
Transient Voltage Suppressor, TVS, Transil P6KE Series, Bidirectional, 40.2 V, DO-15, 2, 44.7 V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 497-14735-1-ND | 4859446 | 4859446P | P6KE47CA | P6KE47CA | 26M2156 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil P6Ke Series, Bidirectional, 40.2 V, Do-15, 2, 44.7 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Do-15 | DO-15; DO-15 | DO-15; DO-15 (DO-204AC) | DO-15; DO-204AC, DO-15, Axial | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | |||
| VC | 84 volts | 84 volts | 84 volts | |||
| VBR | 44.7 volts | 44.7 volts | 44.7 volts |