Vishay Intertechnology, Inc. TVS - TVS - Diodes - P6KE51A-E3/73 P6KE51A-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 1085834-P6KE51A-E3/7 3 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 43.6V Minimum Breakdown Voltage: 48.5V Max Clamping Voltage: 70.1V Peak Pulse Current(Ippm): 8.6A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 1085834-P6KE51A-E3/7 3 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 43.6V Minimum Breakdown Voltage: 48.5V Max Clamping Voltage: 70.1V Peak Pulse Current(Ippm): 8.6A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Diodes - P6KE51A-E3/73 - 1085834-P6KE51A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE51A-E3/73
1085834-P6KE51A-E3/73
TVS - TVS - Diodes - P6KE51A-E3/73 1085834-P6KE51A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085834-P6KE51A-E3/7 3 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 43.6V Minimum Breakdown Voltage: 48.5V Max Clamping Voltage: 70.1V Peak Pulse Current(Ippm): 8.6A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Sufficient Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Manufacturer: Vishay
Win Source Part Number: 1085834-P6KE51A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 43.6V
Minimum Breakdown Voltage: 48.5V
Max Clamping Voltage: 70.1V
Peak Pulse Current(Ippm): 8.6A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automotive, Computers & Computer Peripherals, Communications & Networking, Consumer Electronics, Lighting, Sensing & Instrumentation, Industrial

Buy Now Datasheet
TVS Diodes - P6KE51A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
70.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

70.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Protection Diode - 144-P6KE51A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
TVS Protection Diode
144-P6KE51A-E3/73
TVS Protection Diode 144-P6KE51A-E3/73
TVS DIODE 43.6VWM 70.1VC DO204AC Product overview: P6KE51A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE51A-E3/73 can be used for catalog matching and distributor lookup.

TVS DIODE 43.6VWM 70.1VC DO204AC Product overview: P6KE51A-E3/73 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE51A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
600W,51V 5%,unidir,axial Tvs Vishay - 76K9662 - Newark, An Avnet Company
Chicago, IL, United States
600W,51V 5%,unidir,axial Tvs Vishay
76K9662
600W,51V 5%,unidir,axial Tvs Vishay 76K9662
600W,51V 5%,UNIDIR,AXIAL TVS

600W,51V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE51A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE51A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE51A-E3/73
TVS DIODE 43.6VWM 70.1VC DO204AC

TVS DIODE 43.6VWM 70.1VC DO204AC

Supplier's Site
TVS Diodes P6KE51A-E3/73
TVS DIODE 43.6VWM 70.1VC DO204AC

TVS DIODE 43.6VWM 70.1VC DO204AC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 1085834-P6KE51A-E3/73 P6KE51A-E3/73-ND 144-P6KE51A-E3/73 76K9662 P6KE51A-E3/73 P6KE51A-E3/73
Product Name TVS - TVS - Diodes - P6KE51A-E3/73 TVS Diodes TVS Protection Diode 600W,51V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Package DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial Tape & Box (TB) DO-15; DO-204AC (DO-15) DO-15; DO-204AC, DO-15, Axial
VWM 43.6 volts
IPPM 8.6 amps
VC 70.1 volts 70.1 volts 70.1 volts 70.1 volts
VBR 48.5 volts 48.5 volts 48.5 volts 48.5 volts
Unlock Full Specs
to access all available technical data