The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085831-P6KE480CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 408V
Minimum Breakdown Voltage: 456V
Max Clamping Voltage: 658V
Peak Pulse Current(Ippm): 900mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
658V Clamp 900mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
658V Clamp 900mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS Diodes / ESD Suppressors 408Vr 600W .9A 5% Bi-Directional
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE480CA | 1085831-P6KE480CA | P6KE480CATR-ND | P6KE480CA |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - P6KE480CA | TVS Diodes | TVS Diodes / ESD Suppressors |
| VR | 408 volts | |||
| VBR | 456 to 504 volts | 456 volts | 456 volts | |
| PD | 600000 milliwatts | |||
| Package | DO-15; DO-204AC (DO-15) | DO-204AC, DO-15, Axial | DO-204AC-2 | |
| VWM | 408 volts |