The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1085836-P6KE530CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 451V
Minimum Breakdown Voltage: 503.5V
Max Clamping Voltage: 725V
Peak Pulse Current(Ippm): 800mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Trans Voltage Suppressor Diode, 600W, 477V V(RWM), Bidirectional, 1 Element, Silicon, DO-204AC, PLASTIC, DO-15, 2 PIN Product overview: P6KE530CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600W, 477V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 600W, 477V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE530CA can be used for catalog matching and distributor lookup.
725V Clamp 800mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
725V Clamp 800mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS Diodes / ESD Suppressors 600W 600W 5% Bi-Directional
TVS DIODE 451VWM 725VC DO204AC
| Littelfuse, Inc. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE530CA | 1085836-P6KE530CA | 144-P6KE530CA | P6KE530CACT-ND | P6KE530CA | P6KE530CA |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS - TVS - Diodes - P6KE530CA | 600W 477V TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VR | 477 volts | |||||
| VBR | 504 to 556 volts | 504 volts | 504 volts | 504 volts | ||
| PD | 600000 milliwatts | |||||
| Package | DO-15; DO-204AC (DO-15) | Tape and Reel | DO-204AC, DO-15, Axial | DO-204AC-2 | DO-15; DO-204AC (DO-15) | |
| VWM | 451 volts |