70.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
70.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 806127-P6KE51CA-E3/5
Packaging: Reel
Type: Zener
Mounting Style: Through Hole
Applications: Use For General
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 43.6V
Voltage - Breakdown (Min): 48.5V
Current - Peak Pulse (10/1000μs): 8.6A
Power - Peak Pulse: 600W
Power Line Protection: No
Supplier Device Package: DO-204AC (DO-15)
Temperature Range - Operating: -55°C ~ 175°C
Manufacturer Package: DO-204AC, DO-15, Axial
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)
Voltage - Clamping (Maximum) at Ipp: 70.1V
Part Number Series: P6KE
TVS DIODE 43.6VWM 70.1VC DO204AC Product overview: P6KE51CA-E3/54 from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE51CA-E3/54 can be used for catalog matching and distributor lookup.
TVS DIODE, 600W, 51V, DO-204AC, FULL REEL; Product Range:-; TVS Polarity:Bidirection
TVS DIODE 43.6VWM 70.1VC DO204AC
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE51CA-E3/54GICT-ND | 806127-P6KE51CA-E3/54 | 144-P6KE51CA-E3/54 | 76K9673 | P6KE51CA-E3/54 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - P6KE51CA-E3/54 | TVS Protection Diode | Tvs Diode, 600W, 51V, Do-204Ac, Full Reel; Product Range Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Tape & Reel (TR) | DO-204AC | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 70.1 volts | 70.1 volts | 70.1 volts | ||
| VBR | 48.5 volts | 48.5 volts | 48.5 volts | 48.5 volts |