Vishay Intertechnology, Inc. TVS Diodes P6KE480A-E3/54

Description
658V Clamp 910mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
658V Clamp 910mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE480A-E3/54-ND - DigiKey
Thief River Falls, MN, United States
658V Clamp 910mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)

658V Clamp 910mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE480A-E3/54 - 929878-P6KE480A-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE480A-E3/54
929878-P6KE480A-E3/54
TVS - TVS - Diodes - P6KE480A-E3/54 929878-P6KE480A-E3/54
Manufacturer: Vishay Win Source Part Number: 929878-P6KE480A-E3/5 4 Series: TransZorb® Operating Temperature Range: -55°C ~ 175°C (TJ) Features: 658V Clamp 910mA Ipp Tvs Diode Through Hole DO-204AC (DO-15) Package: DO-204AC, DO-15, Axial Package: Reel - TR Mounting: Through Hole Family Name: P6KE480 Categories: Circuit Protection Case / Package: DO-204AC (DO-15) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 41 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Vishay
Win Source Part Number: 929878-P6KE480A-E3/54
Series: TransZorb®
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 658V Clamp 910mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Package: DO-204AC, DO-15, Axial
Package: Reel - TR
Mounting: Through Hole
Family Name: P6KE480
Categories: Circuit Protection
Case / Package: DO-204AC (DO-15)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 41 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
600 W TVS Protection Diode - 144-P6KE480A-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W TVS Protection Diode
144-P6KE480A-E3/54
600 W TVS Protection Diode 144-P6KE480A-E3/54
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: P6KE480A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE480A-E3/54 can be used for catalog matching and distributor lookup.

DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, ROHS COMPLIANT, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: P6KE480A-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE480A-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transient Suppressor Diode,single,unidirectional,408V V(Rwm),do-204Ac Vishay - 76K9654 - Newark, An Avnet Company
Chicago, IL, United States
Transient Suppressor Diode,single,unidirectional,408V V(Rwm),do-204Ac Vishay
76K9654
Transient Suppressor Diode,single,unidirectional,408V V(Rwm),do-204Ac Vishay 76K9654
TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRE CTIONAL,408V V(RWM),DO-204AC

TRANSIENT SUPPRESSOR DIODE,SINGLE,UNIDIRECTIONAL,408V V(RWM),DO-204AC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE480A-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE480A-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE480A-E3/54
TVS DIODE 408VWM 658VC DO204AC

TVS DIODE 408VWM 658VC DO204AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE480A-E3/54-ND 929878-P6KE480A-E3/54 144-P6KE480A-E3/54 76K9654 P6KE480A-E3/54
Product Name TVS Diodes TVS - TVS - Diodes - P6KE480A-E3/54 600 W TVS Protection Diode Transient Suppressor Diode,single,unidirectional,408V V(Rwm),do-204Ac Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) Tape and Reel DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 658 volts 658 volts
Unlock Full Specs
to access all available technical data