Vishay Intertechnology, Inc. 600W 44.7V 64.8V TVS Protection Diode P6KE47CA-E3/73

Description
600W Bidirectional TVS Diode, 44.7V Breakdown, 64.8V Clamp, DO-15 Product overview: P6KE47CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 44.7V, 64.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 44.7V, 64.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE47CA-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 44.7V Breakdown, 64.8V Clamp, DO-15 Product overview: P6KE47CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 44.7V, 64.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 44.7V, 64.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE47CA-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600W 44.7V 64.8V TVS Protection Diode - 144-P6KE47CA-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600W 44.7V 64.8V TVS Protection Diode
144-P6KE47CA-E3/73
600W 44.7V 64.8V TVS Protection Diode 144-P6KE47CA-E3/73
600W Bidirectional TVS Diode, 44.7V Breakdown, 64.8V Clamp, DO-15 Product overview: P6KE47CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 44.7V, 64.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 44.7V, 64.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE47CA-E3/73 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 44.7V Breakdown, 64.8V Clamp, DO-15 Product overview: P6KE47CA-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 44.7V, 64.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 44.7V, 64.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE47CA-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE47CA-E3/73 - 1085829-P6KE47CA-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE47CA-E3/73
1085829-P6KE47CA-E3/73
TVS - TVS - Diodes - P6KE47CA-E3/73 1085829-P6KE47CA-E3/73
Manufacturer: Vishay Win Source Part Number: 1085829-P6KE47CA-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Bidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 40.2V Minimum Breakdown Voltage: 44.7V Max Clamping Voltage: 64.8V Peak Pulse Current(Ippm): 9.3A Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 1085829-P6KE47CA-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 40.2V
Minimum Breakdown Voltage: 44.7V
Max Clamping Voltage: 64.8V
Peak Pulse Current(Ippm): 9.3A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
TVS Diodes - P6KE47CA-E3/73-ND - DigiKey
Thief River Falls, MN, United States
64.8V Clamp 9.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

64.8V Clamp 9.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
600W,47V 5%,bidir,axial Tvs Vishay - 76K9650 - Newark, An Avnet Company
Chicago, IL, United States
600W,47V 5%,bidir,axial Tvs Vishay
76K9650
600W,47V 5%,bidir,axial Tvs Vishay 76K9650
600W,47V 5%,BIDIR,AXIAL TVS

600W,47V 5%,BIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE47CA-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE47CA-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE47CA-E3/73
TVS DIODE 40.2VWM 64.8VC DO204AC

TVS DIODE 40.2VWM 64.8VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE47CA-E3/73 1085829-P6KE47CA-E3/73 P6KE47CA-E3/73-ND 76K9650 P6KE47CA-E3/73
Product Name 600W 44.7V 64.8V TVS Protection Diode TVS - TVS - Diodes - P6KE47CA-E3/73 TVS Diodes 600W,47V 5%,bidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-15; DO-204AC (DO-15) DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data