77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 47.8VWM 77VC DO204AC
TRANSIENT VOLTAGE SUPPRESSION DIODE; TVS Polarity:Unidirectio
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE56AHE3/54GITR-ND | P6KE56AHE3/54 | 09N1812 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppression Diode; Tvs Polarity Vishay |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-204AC |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 77 volts | 77 volts | 77 volts |
| VBR | 53.2 volts | 53.2 volts | 53.2 to 58.8 volts |