Manufacturer: Comchip Technology
Win Source Part Number: 1085832-P6KE500A-HF
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DO-15
STAND-OFF Voltage (Vwm): 427.5V
Minimum Breakdown Voltage: 475V
Max Clamping Voltage: 690V
Peak Pulse Current(Ippm): 870mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
690V Clamp 870mA Ipp Tvs Diode Through Hole DO-15
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1085832-P6KE500A-HF | P6KE500A-HF-ND |
| Product Name | TVS - TVS - Diodes - P6KE500A-HF | TVS Diodes |
| Package | DO-15; DO-15 | DO-204AC, DO-15, Axial |
| VWM | 428 volts | |
| IPPM | 0.8700 amps | |
| VC | 690 volts | 690 volts |
| VBR | 475 volts | 475 volts |