TVS, Bi-Dir, 600W, 43.6V, DO-204AC (DO-15)
TVS DIODE 43.6VWM 70.1V DO204AC
TVS DIODE 43.6VWM 70.1V DO204AC
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-P6KE51CA | 4786-P6KE51CACT-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Bidirectional | |
| Package | DO-204AC (DO-15) | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts | 600 watts |
| VWM | 43.6 volts | |
| Configuration | Single |