Taiwan Semiconductor Co., Ltd. TVS Diodes P6KE56A

Description
77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet
Description
77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE56AFSTR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
P6KE56AFSTR-ND
TVS Diodes P6KE56AFSTR-ND
77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-15

77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-15

Buy Now Datasheet
Tvs Diode, 600W, 47.8V, Unidir, Do-204Ac; Product Range Taiwan Semiconductor - 99AC4214 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 600W, 47.8V, Unidir, Do-204Ac; Product Range Taiwan Semiconductor
99AC4214
Tvs Diode, 600W, 47.8V, Unidir, Do-204Ac; Product Range Taiwan Semiconductor 99AC4214
TVS DIODE, 600W, 47.8V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:47.8V; Clamping Voltage Vc Max:77V; Diode Case Style:DO-15 (DO-204AC); No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

TVS DIODE, 600W, 47.8V, UNIDIR, DO-204AC; Product Range:P6KE Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:47.8V; Clamping Voltage Vc Max:77V; Diode Case Style:DO-15 (DO-204AC); No. of Pins:2Pins; Breakdown RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE56AFSTR-ND 99AC4214
Product Name TVS Diodes Tvs Diode, 600W, 47.8V, Unidir, Do-204Ac; Product Range Taiwan Semiconductor
Configuration Single
Package DO-204AC, DO-15, Axial DO-15; DO-15 (DO-204AC)
Peak Pulse Power 600 watts
VC 77 volts 77 volts
VBR 53.2 volts
Unlock Full Specs
to access all available technical data