70.1V Clamp 8.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 43.6VWM 70.1V DO204AC
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 13-P6KE51CA/BTB-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts |
| VC | 70.1 volts |