64.8V Clamp 9.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
600W,47V 5%,BIDIR,AXIAL TVS
TVS DIODE 40.2VWM 64.8VC DO204AC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE47CAHE3/73-ND | 09N1801 | P6KE47CAHE3/73 |
| Product Name | TVS Diodes | 600W,47V 5%,bidir,axial Tvs Vishay | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | |
| Peak Pulse Power | 600 watts | 600 watts | |
| VC | 64.8 volts | 64.8 volts |