The P6KE Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. Halogen-Free and RoHS compliant Typical maximum temperature coefficient ΔVBR = 0.1% — VBR@25°C Glass passivated junction 600W peak pulse capability at 10—1000µs waveform, repetition rate (duty cycles):0.01% Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance Typical IR less than 1µA above 13V High temperature soldering guaranteed: 265°C./10 seconds/ 0.375,(9.5mm) lead length, 51bs., (2.3kg) tension Plastic package has Underwriters Laboratory Flammability classification 94V-O Matte Tin Lead-free plated
70.1V Clamp 8.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
70.1V Clamp 8.7A Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DO15 43.6V 600W BIDIR
TVS DIODE, 600W, 51V, DO-15; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DIODE, 600W, 51V, DO-15, FULL REEL; Product Range:P6KE Series; TVS Polarity:Bidirection
TVS DIODE 43.6VWM 70.1VC DO204AC
TVS Diodes / ESD Suppressors 43.6Vr 600W 8.6A 5% Bi-Directional
| Littelfuse, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE51CA | P6KE51CALFCT-ND | P6KE51CA | 48F5878 | P6KE51CA | P6KE51CA |
| Product Name | 600W Axial Leaded Transient Voltage Suppression (TVS) Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 600W, 51V, Do-15; Product Range Littelfuse | TVS Diodes | TVS Diodes / ESD Suppressors |
| VR | 43.6 volts | |||||
| VBR | 48.5 to 53.6 volts | 48.5 volts | 48.5 volts | 48.5 volts | 48.5 volts | |
| PD | 600000 milliwatts | |||||
| Configuration | Single | |||||
| Package | DO-204AC, DO-15, Axial | DO-15; DO-204AC (DO-15) | DO-15; DO-15 | DO-15; DO-204AC, DO-15, Axial | DO-204AC-2 |