Vishay Precision Group Through-Hole 600W 47V TVS Protection Diode P6KE47CA-E3/54

Description
600W Bidirectional TVS Diode, 47V, DO-204AC, Through Hole Product overview: P6KE47CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 47V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 47V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE47CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Bidirectional TVS Diode, 47V, DO-204AC, Through Hole Product overview: P6KE47CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 47V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 47V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE47CA-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 600W 47V TVS Protection Diode - 144-P6KE47CA-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600W 47V TVS Protection Diode
144-P6KE47CA-E3/54
Through-Hole 600W 47V TVS Protection Diode 144-P6KE47CA-E3/54
600W Bidirectional TVS Diode, 47V, DO-204AC, Through Hole Product overview: P6KE47CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 47V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 47V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE47CA-E3/54 can be used for catalog matching and distributor lookup.

600W Bidirectional TVS Diode, 47V, DO-204AC, Through Hole Product overview: P6KE47CA-E3/54 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 47V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 47V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE47CA-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS Diodes - P6KE47CA-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
64.8V Clamp 9.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

64.8V Clamp 9.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE47CA-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
64.8V Clamp 9.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

64.8V Clamp 9.3A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE47CA-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE47CA-E3/54
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE47CA-E3/54
TVS DIODE 40.2VWM 64.8VC DO204AC

TVS DIODE 40.2VWM 64.8VC DO204AC

Supplier's Site
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb P6Ke Series, Bidirectional, 40.2 V, Do-204Ac Rohs Compliant Vishay - 10R0672 - Newark, An Avnet Company
Chicago, IL, United States
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb P6Ke Series, Bidirectional, 40.2 V, Do-204Ac Rohs Compliant Vishay
10R0672
Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb P6Ke Series, Bidirectional, 40.2 V, Do-204Ac Rohs Compliant Vishay 10R0672
Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB P6KE Series, Bidirectional, 40.2 V, DO-204AC RoHS Compliant: Yes

Transient Voltage Suppressor, TVS, AEC-Q101 TRANSZORB P6KE Series, Bidirectional, 40.2 V, DO-204AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes
Product Number 144-P6KE47CA-E3/54 P6KE47CA-E3/54GITR-ND P6KE47CA-E3/54 10R0672
Product Name Through-Hole 600W 47V TVS Protection Diode TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Transient Voltage Suppressor, Tvs, Aec-Q101 Transzorb P6Ke Series, Bidirectional, 40.2 V, Do-204Ac Rohs Compliant Vishay
Configuration Single Single
RoHS Compliant RoHS RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data