Vishay Intertechnology, Inc. Through-Hole 600W 77V TVS Protection Diode P6KE56A-E3/73

Description
600W Unidirectional TVS Diode, 77V Clamping, DO-15, Through Hole Product overview: P6KE56A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE56A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600W Unidirectional TVS Diode, 77V Clamping, DO-15, Through Hole Product overview: P6KE56A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE56A-E3/73 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 600W 77V TVS Protection Diode - 144-P6KE56A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 600W 77V TVS Protection Diode
144-P6KE56A-E3/73
Through-Hole 600W 77V TVS Protection Diode 144-P6KE56A-E3/73
600W Unidirectional TVS Diode, 77V Clamping, DO-15, Through Hole Product overview: P6KE56A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE56A-E3/73 can be used for catalog matching and distributor lookup.

600W Unidirectional TVS Diode, 77V Clamping, DO-15, Through Hole Product overview: P6KE56A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, Through-Hole, 600W, 77V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, Through-Hole, 600W, 77V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE56A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TVS - TVS - Diodes - P6KE56A-E3/73 - 791210-P6KE56A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE56A-E3/73
791210-P6KE56A-E3/73
TVS - TVS - Diodes - P6KE56A-E3/73 791210-P6KE56A-E3/73
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 791210-P6KE56A-E3/73 Series: TransZorb Packaging: Tape in Box Type: Zener Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 175°C (TJ) Package: DO-204AC, DO-15, Axial Applications: General Unidirectional Channels: 1 Voltage - Reverse Standoff (Typ): 47.8V Current - Peak Pulse (10/1000μs): 7.8A Power - Peak Pulse: 600W Power Line Protection: No Family Name: P6KE56A Categories: Circuit Protection Minimum Breakdown Voltage: 53.2V Manufacturer Package: DO-204AC (DO-15) Maximum Clamping Voltage: 77V Alternative Parts (Cross-Reference): P6KE56A-BP-HF; P6KE56A-TP-HF; P6KE56A-BP; P6KE56A-AP-HF; Introduction Date: January 25, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 791210-P6KE56A-E3/73
Series: TransZorb
Packaging: Tape in Box
Type: Zener
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: DO-204AC, DO-15, Axial
Applications: General
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 47.8V
Current - Peak Pulse (10/1000μs): 7.8A
Power - Peak Pulse: 600W
Power Line Protection: No
Family Name: P6KE56A
Categories: Circuit Protection
Minimum Breakdown Voltage: 53.2V
Manufacturer Package: DO-204AC (DO-15)
Maximum Clamping Voltage: 77V
Alternative Parts (Cross-Reference): P6KE56A-BP-HF; P6KE56A-TP-HF; P6KE56A-BP; P6KE56A-AP-HF;
Introduction Date: January 25, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TVS Diodes - P6KE56A-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS Diodes - P6KE56A-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

77V Clamp 7.8A Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
600W,56V 5%,unidir,axial Tvs Vishay - 76K9700 - Newark, An Avnet Company
Chicago, IL, United States
600W,56V 5%,unidir,axial Tvs Vishay
76K9700
600W,56V 5%,unidir,axial Tvs Vishay 76K9700
600W,56V 5%,UNIDIR,AXIAL TVS

600W,56V 5%,UNIDIR,AXIAL TVS

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE56A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE56A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE56A-E3/73
TVS DIODE 47.8VWM 77VC DO204AC

TVS DIODE 47.8VWM 77VC DO204AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-P6KE56A-E3/73 791210-P6KE56A-E3/73 P6KE56A-E3/73GITB-ND 76K9700 P6KE56A-E3/73
Product Name Through-Hole 600W 77V TVS Protection Diode TVS - TVS - Diodes - P6KE56A-E3/73 TVS Diodes 600W,56V 5%,unidir,axial Tvs Vishay Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single Single Single
RoHS Compliant RoHS
Package Tape and Reel DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts 600 watts
Unlock Full Specs
to access all available technical data