Win Source Part Number: 1362115-P6KE550A/B
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: YAGEO
Series: P6KE
Package: Box
Product Status: Active
Package / Case: DO-204AC, DO-15, Axial
Supplier Device Package: DO-204AC (DO-15)
Mounting Type: Through Hole
HTSUS: 8541.10.0080
Applications: General Purpose
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 467V
Voltage - Breakdown (Min): 522.5V
Voltage - Clamping (Max) @ Ipp: 760V
Current - Peak Pulse (10/1000µs): 800mA
Power - Peak Pulse: 600W
Power Line Protection: No
Unidirectional Channels: 1
P6KE, DO-204AC, 467V, 760V, BOX Product overview: P6KE550A/B from YAGEO is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 467V, 760V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 467V, 760V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE550A/B can be used for catalog matching and distributor lookup.
760V Clamp 800mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
TVS DIODE 467VWM 760VC DO204AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1362115-P6KE550A/B | 144-P6KE550A/B | 13-P6KE550A/BTB-ND |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | 467V 760V TVS Protection Diode | TVS Diodes |
| Package | DO-204AC, DO-15, Axial | Box | DO-204AC, DO-15, Axial |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts |
| VC | 760 volts | 760 volts | |
| VBR | 522 volts | 522 volts |