70.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-15
70.1V Clamp 8.6A Ipp Tvs Diode Through Hole DO-15
TVS DIODE 43.6VWM 70.1VC DO15 Product overview: P6KE51CA-T from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE51CA-T can be used for catalog matching and distributor lookup.
TVS DIODE 43.6VWM 70.1VC DO15
TVS Diodes / ESD Suppressors 600W 43.60V
TVS DIODE 43.6VWM 70.1VC DO15
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | P6KE51CADITR-ND | 144-P6KE51CA-T | P6KE51CA-T | P6KE51CA-T | P6KE51CA-T |
| Product Name | TVS Diodes | TVS Protection Diode | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-204AC, DO-15, Axial | Tape & Reel (TR) | DO-15; DO-204AC, DO-15, Axial | DO-15; DO-15-2 | DO-15; DO-15 |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 70.1 volts | 70.1 volts | 70.1 volts | ||
| VBR | 48.5 volts | 48.5 volts | 48.5 volts |