Vishay Intertechnology, Inc. TVS Diodes P6KE540A-E3/73

Description
740V Clamp 810mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet
Description
740V Clamp 810mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - P6KE540A-E3/73-ND - DigiKey
Thief River Falls, MN, United States
740V Clamp 810mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)

740V Clamp 810mA Ipp Tvs Diode Through Hole DO-204AC (DO-15)

Buy Now Datasheet
TVS - TVS - Diodes - P6KE540A-E3/73 - 1085839-P6KE540A-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - P6KE540A-E3/73
1085839-P6KE540A-E3/73
TVS - TVS - Diodes - P6KE540A-E3/73 1085839-P6KE540A-E3/73
Manufacturer: Vishay Win Source Part Number: 1085839-P6KE540A-E3/ 73 Packaging: AMMO PACKAGE Type: Zener Applications: General Purpose Mounting: Through Hole Unidirectional Channels: 1 Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: DO-204AC (DO-15) STAND-OFF Voltage (Vwm): 459V Minimum Breakdown Voltage: 513V Max Clamping Voltage: 740V Peak Pulse Current(Ippm): 810mA Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1085839-P6KE540A-E3/73
Packaging: AMMO PACKAGE
Type: Zener
Applications: General Purpose
Mounting: Through Hole
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: DO-204AC (DO-15)
STAND-OFF Voltage (Vwm): 459V
Minimum Breakdown Voltage: 513V
Max Clamping Voltage: 740V
Peak Pulse Current(Ippm): 810mA
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
600 W TVS Protection Diode - 144-P6KE540A-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600 W TVS Protection Diode
144-P6KE540A-E3/73
600 W TVS Protection Diode 144-P6KE540A-E3/73
DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: P6KE540A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE540A-E3/73 can be used for catalog matching and distributor lookup.

DIODE 600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-204AC, PLASTIC, DO-15, 2 PIN, Transient Suppressor Product overview: P6KE540A-E3/73 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-P6KE540A-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - P6KE540A-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
P6KE540A-E3/73
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes P6KE540A-E3/73
TVS DIODE 459VWM 740VC DO204AC

TVS DIODE 459VWM 740VC DO204AC

Supplier's Site
600W,540V 5%,unidir,axial Tvs Vishay - 76K9689 - Newark, An Avnet Company
Chicago, IL, United States
600W,540V 5%,unidir,axial Tvs Vishay
76K9689
600W,540V 5%,unidir,axial Tvs Vishay 76K9689
600W,540V 5%,UNIDIR,AXIAL TVS

600W,540V 5%,UNIDIR,AXIAL TVS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number P6KE540A-E3/73-ND 1085839-P6KE540A-E3/73 144-P6KE540A-E3/73 P6KE540A-E3/73 76K9689
Product Name TVS Diodes TVS - TVS - Diodes - P6KE540A-E3/73 600 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 600W,540V 5%,unidir,axial Tvs Vishay
Configuration Single Single
Package DO-204AC, DO-15, Axial DO-15; DO-204AC (DO-15) Tape and Reel DO-15; DO-204AC (DO-15)
Peak Pulse Power 600 watts 600 watts 600 watts
VC 740 volts 740 volts 740 volts
VBR 513 volts 513 volts 513 volts
Unlock Full Specs
to access all available technical data