Radwell International Datasheets for Film Capacitors
Film capacitors are insulated with polyester, polycarbonate, polypropylene, polystyrene, or other dielectric materials.
Film Capacitors: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| (PRICE/TC) FILM CAPACITOR, SMDT SERIES, 1.5 F, 10%, PET (POLYESTER), 63 V, 2824 [7260 METRIC] ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAP, AEC-Q200, 0.082UF, 1.25KV, FILM, CAPACITANCE:0.082UF, VOLTAGE RATING:1.25KV, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE:± 5%, PRODUCT RANGE:R75H SERIES, CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN, LEAD SPACING:22.5MM ROHS COMPLIANT: YES. FREE... | |
| CAP, AEC-Q200, 0.1UF, 1KV, FILM, RADIAL, CAPACITANCE:0.1UF, VOLTAGE RATING:1KV, DIELECTRIC TYPE:DOUBLE METALLIZED PP, CAPACITANCE TOLERANCE:± 5%, PRODUCT RANGE:R76 SERIES, CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN, LEAD SPACING:22.5MM ROHS COMPLIANT:... | |
| CAP, AEC-Q200, 0.68UF, 630V, FILM, RADIAL, CAPACITANCE:0.68UF, VOLTAGE RATING:630V, DIELECTRIC TYPE:DOUBLE METALLIZED PP, CAPACITANCE TOLERANCE:± 5%, PRODUCT RANGE:R76 SERIES, CAPACITOR CASE STYLE:RADIAL BOX - 2 PIN, ESR:0.007OHM ROHS COMPLIANT: YES. | |
| CAPACITOR FILM, 0.1 F, 200V, 400V, POLYESTER, AXIAL. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR FILM, 0.22UF, 50V, 10%, RADIAL, POLYESTER (PET), 11X6.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR PAPER FILM 0.5UF, 2KV, 10%, CASE, CAPACITANCE:0.5¦F, VOLTAGE RATING:2KV, DIELECTRIC TYPE:FILM / FOIL PAPER, CAPACITANCE TOLERANCE:¦ 10%, PRODUCT RANGE:SCR SERIES, CAPACITOR CASE STYLE:CAN, CAPACITOR TERMINALS:SCREW ROHS COMPLIANT: YES. FREE... | |
| CAPACITOR POLY FILM 50VDC 3.0MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLY FILM 50VDC 4.0MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYESTER FILM 400VDC .68MFD. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYESTER FILM FILM 0.68UF 10%, 50V; CAPACITANCE:0.68¦F; VOLTAGE RATING:50V; DIELECTRIC TYPE:FILM / FOIL PET; CAPACITANCE TOLERANCE:¦ 10%; PRODUCT RANGE:WMF SERIES; CAPACITOR CASE STYLE:-; CAPACITOR TERMINALS:AXIAL LEADED ROHS COMPLIANT: YES. | |
| CAPACITOR POLYPROPYLENE PP FILM 2.2UF, 275V, 10%, RADIAL, CAPACITANCE:2.2UF, SUPPRESSION CLASS:X2, PRODUCT RANGE:R46 SERIES, VOLTAGE RATING X:275VAC, VOLTAGE RATING Y:-, DIELECTRIC TYPE:METALLIZED PP, CAPACITANCE TOLERANCE:± 10% ROHS COMPLIANT: YES. FREE... | |
| CAPACITOR POLYPROPYLENE PP FILM 5UF, 100V, 10%, AXIAL; PRODUCT RANGE:V-735P SERIES; CAPACITANCE:5 F; CAPACITANCE TOLERANCE:10%; CAPACITOR DIELECTRIC T. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR POLYPROPYLENE PP FILM, 4700PF, 300V, 20%, RADIAL, CAPACITANCE:4700PF, SUPPRESSION CLASS:Y2, PRODUCT RANGE:R41 SERIES, VOLTAGE RATING X:-, VOLTAGE RATING Y:300V, CAPACITOR DIELECTRIC TYPE:PP (POLYPROPYLENE), NO. OF PINS:2 ROHS COMPLIANT: YES. | |
| CAPACITOR, .RADIAL, FILM BOX, .022UF, 1500 V DC, 600V AC, 20%, L/S 20.3MM, 24X9X15 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, 370 VAC, 1.25 INCH OVAL, WITH MAPP FILM, WITH EPOXIDIZED SOYBEAN OILS, . FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, .22UF, 2KVDC, 650VAC, POLYPROPYLENE, 21X44MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, .47UF, 5%, 400VDC,METALIZED POLYPROPYLENE, 12.7X31.8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, .68UF, 250VDC, 10%, METALIZED POLYESTER, OVAL 13X5.5X23MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, FILM, 1UF, 500 VAC, 44 MM LENGTH. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, AXIAL, METALIZED POLYPROPYLENE FILM, .047UF, 400VDC,6X17.5MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, .22UF, 630V, 5%, 2 PIN, THROUGH HOLE, LEAD SPACE 15 MM, 18 X 10 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, 0.15 UF, 275VAC, 10%, RADIAL, LS 20.3, 24X15X9MM BOX. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, 0.1UF, 1600VDC, 650VAC, 5%, 2 PIN, LS 27.56MM, 32X20X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, 0.22UF, 1.6KV, 5%, RADIAL, R75 SERIES, POLYPROPYLENE, 32X13X25.1MM, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, 0.56UF, 1KV, RADIAL, 5%, LS 27.5MM, 32X22X37.1MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, POLYETHYLENE TEREPHTHALATE, 0.01UF, 400V, 10%, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, PP, 0.047UF, 2KV, RAD, CAPACITANCE:47000PF, VOLTAGE RATING:2KV, DIELECTRIC TYPE:DOUBLE METALLIZED PP, CAPACITANCE TOLERANCE:¦ 5%, PRODUCT RANGE:R76 SERIES, CAPACITOR CASE STYLE:-, CAPACITOR TERMINALS:RADIAL LEADED ROHS COMPLIANT: YES. FREE 2... | |
| CAPACITOR, FILM, PP, 2.2UF, 63V, RAD, 5%, LEAD SPACING:15MM, ROHS COMPLIANT: YES, 18X8MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, RADIAL BOX, .068UF, 440 VAC, 22.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, RADIAL BOX, 2.2UF, 310 VAC, 37.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, RADIAL, .1UF, 100VDC, 5%, LEAD SPACE 7.5 MM, 12X6.5X3 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, RADIAL, .22UF, 310VAC / 630VDC, 20%, BOX TYPE, LS. 15MM, 18X7.5X13.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, FILM, RADIAL, 1.2UF, 630VDC, 400VAC, 5%, 32X33X33MM, 27.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, MPP FILM, 370 VAC, 50/60 HZ, ROUND TYPE, 1.75 INCH, WITH EPOXIDIZED SOYBEAN OIL, STANDARD INTERNAL DESCRIPTION. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, POLYPROPYLENE FILM, 4.7UF, 310VAC, 630VDC, 32X16X30MM, 27.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM SAFETY, .1UF, 20%, 660V AC, 30.5X15.3X22 MM, 25.4LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .033UF, 20%, 250 VAC, 1000 VDC, 24X7.6X14 MM, 20.30 MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .047UF 47NF, 250V AC, 1000V DC, 24X9X15 MM, 20.30 LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .068UF, 275V AC, 15.2MM LEADSPACING, 18.5X7.8X13.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .068UF, 300V AC, 20%, LS 22.5MM, 27X10X19 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .1UF, 1000V, 26X16X16 MM, 22.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .1UF, 100V DC, 10X3X8 MM, 7.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .1UF, 250V AC, 1KV DC, 20%, 30.5 X 12.1 X 19 MM, 25.4MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .1UF, 400V DC, 220V AC, 10%, 18.50X7.30X13 MM, 15LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .1UF, 440V AC, 1KV DC, 30X12X19 MM, 25MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .33UF, 20%, 560V DC, 275V AC, 22.5MM LEAD SPACING, 26X7X16 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .33UF, 275 VAC, 10%, L/S 25.4 MM, 30.5X12.1X19 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .68UF, 300V AC, 1500V DC, 27.5MM LEADSPACING, 32X18X33 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, .68UF, 310V AC, 10%, 26X7X16 MM, 22.5MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, 1UF, 300V AC, 1KV DC, 37.5MM LEADSPACING, 41X20X40 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, 250V AC, .1UF, 20%, LS 20.3MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, 250V AC, .22UF, 20.3 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, 4700PF, 20%, 250V AC, 1000V DC, 10LS, 13.5X5X10.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL BOX, FILM, 5.6UF, 310V AC, 630V DC, 32X16X30 MM, 27.5LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DROP, FILM, .01UF, 630VDC, 10%, 15MM LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL DROP, FILM, .033UF, 630 VDC, 250 VAC, 10%, 15.5X7.7X11.8 MM, 12.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL FILM, .033UF, 400V, 10%, 19X8X17 MM, 15 LEAD SPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, 6.8UF, 630VDC, FILM, LS 27.5MM, POLYPROPYLENE, 32X22X37MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, BOX FILM, .068UF, 660 VAC, 20%, LS 25.4 MM, 30.5X12.1X19 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, BOX FILM, .1UF, 1600V DC, 37.5 MM LEADSPACING, 41.50X13X24 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM BOX, .1UF, 300V AC, 20%, LS 20.3MM, 24X11.3X16.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM BOX, 2.2UF, 630 VDC, 10%, 41X14X24 MM, 37.5 MM LEADSPACING. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, .1 UF, 1000 V, BOX TYPE. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, .1UF, 630VDC, 250VAC, 24X7.6 MM, 20.3LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 0.15 UF, 0.0047 UF, 275 VAC, 12.5 MM X 24 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 0.15UF, 275V, 20%, LS 22.5MM, POLYPROPYLENE FILM SAFETY BOX CAP, 26.5X15X6MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 1000PF, 0.001UF, 250VAC, 1000VDC, 10%, 13X4X9.1MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 1UF, 560V DC, 275V AC, 10%, LS 27.5MM, 32X11X20 MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, 8.2UF, 630VDC, BOX TYPE, L 32 X H 37 X W 22, LS 27.5. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, FILM, POLYPROPLYLENE, 0.01UF, 1.6KVDC, 450VAC, 5%, 26.5X15X15MM, 22.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, RADIAL, POLYESTER FILM, 1UF, 400VDC, 200VAC, 10%, 26X11.5X20.4MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPACITOR, SNUBBER, 0.68UF, 1000VDC, FILM, 600VAC, CHASSIS MOUNT, 56X23X34MM. FREE 2 YEAR RADWELL WARRANTY | |
| CAPCITOR, RADIAL BOX, POLYPROPYLENE FILM, .1UF, 2500VDC, 725VAC, 33X18X32MM, 27.5MM LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, AXIAL, POLYESTER FILM, 6800PF, .0068UF, 100 VDC, 10%, 5X14 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, FILM SAFETY, BOX RADIAL, 2200PF 2.2NF, 20%, 440 VAC, 7.5X13X18 MM, 15LS. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, FILM, 0.68UF, 1200VDC, 10%, +70C, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, POLY FILM, .33UF, 100V, 5% AXIAL, 14X31MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, POLY FILM, 0.056UF, 100V, AXIAL, 5%, 8X20MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, FILM, 0.047 UF, 250 VAC, 7.3 MM X 18.5 MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, CAPACITOR, RADIAL, FILM, 0.047UF, 630V, 10X10MM. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILM CAPACITOR, 1200VDC, 1.5UF. FREE 2 YEAR RADWELL WARRANTY | |
| DISCONTINUED BY MANUFACTURER, FILM CAPACITOR; CAPACITOR TYPE:GENERAL PURPOSE; CAPACITANCE:0.05F; CAPACITANCE TOLERANCE: 10%; VOLTAGE RATING:1600VDC; CAPACITOR DIELECTRIC MATERI. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, 0.1UF, 1250VDC, 5%, 26.5X18.6X10MM, LS=22.5MM, 105C. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, 0.22UF, 125V, 20%, PAPER, RADIAL, SUPPRESSION CLASS:X2, PMR205 SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, 0.25UF, 125V, 20%, PAPER, RADIAL, SUPPRESSION CLASS:X2, PMR205 SERIES, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, 0.47UF, 250V, 20%, RADIAL, PAPER, 2 PIN. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, 1 UF, 1 KV, RADIAL, POLYPROPYLENE, CAPACITANCE TOLERANCE: 10%, PRODUCT RANGE:R71 SERIES. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, 100V, 1UF, 5%, RADIAL, LS=5 MM, 7.2X6MM. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, 350VAC, 1KVDC, 0.33UF, RADIAL. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, R46 SERIES, 3.3 F, 10%, PP (POLYPROPYLENE), 275 VAC ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR, RADIAL, 2.2UF, 100VDC, 18 X 8.5 X 14.5MM, 2 PIN, 5%, LEAD SPACE 15MM. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITOR; CAPACITANCE:0.1µF; CAPACITANCE TOLERANCE:± 10%; SERIES:PVC; VOLTAGE RATING:200VDC; CAPACITOR DIELECTRIC MATERIAL:POLYESTER; LEAD PIT. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITORS 4700PF 275 VAC 20%. FREE 2 YEAR RADWELL WARRANTY | |
| FILM CAPACITORS, 0.1UF 660VAC, 10%, GENERAL PURPOSE AC / DC METALLIZED PAPER CAPACITOR, RADIAL, 30.5MM X 15.3MM X 22MM. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE FILM CAPACITOR, METALLIZED PET, RADIAL BOX - 2 PIN, 1 F, 10%, 400 V. FREE 2 YEAR RADWELL WARRANTY | |
| GENERAL PURPOSE FILM CAPACITOR, METALLIZED PET, RADIAL BOX - 2 PIN, 1.5 F, 10%, 400 V, 30.5 X 18.5 X 9.4 MM. FREE 2 YEAR RADWELL WARRANTY | |
| POLYESTER FILM CAPACITOR, 200 VAC, 400 VDC, TOLERANCE ±10%, 220 NF, OPERATING TEMPERATURE -40°C TO 105°C. FREE 2 YEAR RADWELL WARRANTY |
| << Prev |