Vishay Intertechnology, Inc. Tantalum Capacitors T95S105K025CSSL

Description
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
Request a Quote
Description
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The T95S105K025CSSL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 1 µF with a tolerance of ±10% and a voltage rating of 25 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The terminations can be either SnPb or 100% tin, with all cases except the R case being halogen-free. The capacitor has undergone surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers considering this capacitor should note its suitability for applications requiring high reliability and performance under varying environmental conditions.

Datasheet Summary
Powered by GS/AI

The T95S105K025CSSL is a solid tantalum chip capacitor from Lingto Electronic Limited, designed for high reliability applications. It features a capacitance of 1 µF with a tolerance of ±10% and a voltage rating of 25 VDC. The capacitor operates effectively within a temperature range of -55 °C to +125 °C, although voltage derating is required above 85 °C. This component is available with standard and low equivalent series resistance (ESR) options, and it is compliant with moisture sensitivity level 2a. The terminations can be either SnPb or 100% tin, with all cases except the R case being halogen-free. The capacitor has undergone surge current testing per MIL-PRF-55365, ensuring its robustness in demanding environments. Engineers considering this capacitor should note its suitability for applications requiring high reliability and performance under varying environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
Tantalum Capacitors - T95S105K025CSSL-ND - DigiKey
Thief River Falls, MN, United States
Tantalum Capacitors
T95S105K025CSSL-ND
Tantalum Capacitors T95S105K025CSSL-ND
1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm

1µF Conformal Coated Tantalum Capacitors 25V 1507 (3718 Metric) 3.5Ohm

Buy Now Datasheet
Tantalum Capacitors - T95S105K025CSSL - Lingto Electronic Limited
Shenzhen, China
Tantalum Capacitors
T95S105K025CSSL
Tantalum Capacitors T95S105K025CSSL
CAP TANT 1UF 10% 25V 1507

CAP TANT 1UF 10% 25V 1507

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number T95S105K025CSSL-ND T95S105K025CSSL
Product Name Tantalum Capacitors Tantalum Capacitors
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrolytic Capacitors Tantalum Tantalum
Capacitance Range 1 microF 1 microF
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C563U040CB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-0504X472K500PX050TTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Tantalum Capacitors - 1814689 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications Automotive
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers