DigiKey Datasheets for Chip Capacitors

Chip capacitors or surface mount capacitors do not have leads.
Chip Capacitors: Learn more

Page: 1 500 650 700 750 800 850 900 920 930 940 950 960 970 971 972 973 974 975 976 977 978 979 980 981 982 983 990 1000 1010 1020 1030 1040 1050 1093
Product Name Notes
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 280mOhm
10µF Conformal Coated Tantalum Capacitors 25V 2812 (7132 Metric) 570mOhm
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 600mOhm
100µF Conformal Coated Tantalum Capacitors 16V 2812 (7132 Metric) 90mOhm
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
100µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 80mOhm
120µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 85mOhm
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 550mOhm
15µF Conformal Coated Tantalum Capacitors 16V 1611 (4028 Metric) 750mOhm
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 270mOhm
15µF Conformal Coated Tantalum Capacitors 35V 2917 (7343 Metric) 410mOhm
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
150µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 75mOhm
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 140mOhm
150µF Conformal Coated Tantalum Capacitors 16V 2917 (7343 Metric) 85mOhm
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 140mOhm
220µF Conformal Coated Tantalum Capacitors 10V 2917 (7343 Metric) 65mOhm
220µF Conformal Coated Tantalum Capacitors 6.3V 2917 (7343 Metric) 65mOhm
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 130mOhm
270µF Conformal Coated Tantalum Capacitors 4V 2917 (7343 Metric) 60mOhm
330µF Conformal Coated Tantalum Capacitors 6.3V 2812 (7132 Metric) 170mOhm
4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 1.4Ohm
4.7µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 800mOhm
6.8µF Conformal Coated Tantalum Capacitors 50V 2812 (7132 Metric) 700mOhm

<< Prev Next >>