ROHM Semiconductor USA, LLC Datasheets for Schottky Diodes
Schottky diodes in their simplest form consist of a metal layer that contacts a semiconductor element. The metal / semiconductor junctions exhibit rectifying behavior (i.e., the current passes through the structure more readily with one polarity than the other).
Schottky Diodes: Learn more
| Product Name | Notes |
|---|---|
| Automotive Schottky Barrier Diodes | |
| Diode | |
| RB500SM-30 is Schottky Barrier Diode for general rectification. | |
| RB500SM-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB500VM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB500VM-40FH is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB501SM-30 is Standard Schottky Barrier Diode for general rectification. | |
| RB501SM-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB510SM-30 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB510SM-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for small current rectification. | |
| RB510SM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB510SM-40FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB510VM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB510VM-30FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB510VM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB510VM-40FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB511SM-30 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB511SM-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for small current rectification. | |
| RB511SM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB511SM-40FH is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB511VM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB511VM-30FH is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB511VM-40 is Suprt low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB511VM-40FH is Suprt low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520AS-30 is Low VF Schottkey Barrier Diode for small current rectification. | |
| RB520CM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520CM-40 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520CM-60 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520G-40 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520G-40FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520VM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520VM-30FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520VM-40 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520VM-40FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB520ZS-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB521CM-30 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB521CM-40 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB521ES-30 is Schottky Barrier Diode which is packaged in the ultra small package[DSN0603-2(02 01-size)]. | |
| RB521FS-30 is 01005(0402)-size Schottky Barrier Diode ideal for high density applications such as smartphones and other portable devices. | |
| RB521G-40 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB521G-40FH is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB521SM-60 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB521SM-60FH is Suprt low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB521VM-30 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB521VM-30FH is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB521VM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB521VM-40FH is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB521ZS-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB522ES-30 is Schottky Barrier Diode which is packaged in the ultra small package[DSN0603-2(02 01-size)]. | |
| RB530CM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB530CM-40 is Low VF Schottkey Barrier Diode for general rectification. | |
| RB530CM-60 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB530SM-30 is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB530SM-30FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB530SM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB530SM-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for small current rectification. | |
| RB530VM-40 is Schottky Barrier Diode for small current recification. | |
| RB530VM-40FH is low IR high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB531CM-30 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB531CM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB531ES-30 is Schottky Barrier Diode which is packaged in the ultra small DSN0603-2[DSN0603-2( 0201-size)] package. | |
| RB531SM-30 is Suprt low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB531SM-30FH is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB531SM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB531SM-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for small current rectification. | |
| RB531VM-30 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB531VM-30FH is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB531VM-40 is Schottky Barrier Diode for small current recification. | |
| RB531VM-40FH is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB540SM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB540SM-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for small current rectification. | |
| RB540VM-30 is Standard Schottky Barrier Diode for general rectification. | |
| RB540VM-30FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB540VM-40 is Standard Schottky Barrier Diode for general rectification. | |
| RB540VM-40FH is low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB541SM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB541SM-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for small current rectification. | |
| RB541VM-30 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB541VM-30FH is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB541VM-40 is Standard Schottky Barrier Diode for general rectification. | |
| RB541VM-40FH is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB548WM is Schottky Barrier Diode for general rectification. | |
| RB548WMFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB550VAM-30 is Standard Schottky Barrier Diode for general rectification. | |
| RB550VM-30 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB550VM-30FH is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB550VM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB550VM-40FH is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB550VYM-30FH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB551VM-30FH is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB551VM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB551VM-40FH is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB557WM is Schottky Barrier Diode for general rectification. | |
| RB557WMFH is the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB558VAM150 is super low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB558VYM150FH is super low IR high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB558WM is Super Low VF Schottkey Barrier Diode for small current rectification. | |
| RB558WMFH is the high reliability Automotive Schottky Barrier Diode, suitable for small current rectification. | |
| RB560SS-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB560VM-40 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB561SS-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB561VM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification. | |
| RB578VAM100 is Standard Schottky Barrier Diode for general rectification. | |
| RB578VYM100FHis the high reliability Automotive Schottky Barrier Diode, suitable for general rectification. | |
| RB706UM-40 is Schottky Barrier Diode for High Speed switching. | |
| RB706UM-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for High Speed switching. | |
| RB706WM-40 is Super low IR Schottkey Barrier Diode for high speed switching. | |
| RB706WM-40FH is the high reliability Automotive Schottky Barrier Diode, suitable for high speed switching. | |
| RB715UM is Schottky Barrier Diode for High Speed switching. | |
| RB715UMFH is the high reliability Automotive Schottky Barrier Diode, suitable for High Speed switching. | |
| RB715WM is Schottky Barrier Diode for High Speed switching. | |
| RB715WMFH is the high reliability Automotive Schottky Barrier Diode, suitable for High Speed switching. | |
| RB717UM is Schottky Barrier Diode for High Speed switching. | |
| RB717UMFH is the high reliability Automotive Schottky Barrier Diode, suitable for High Speed switching. | |
| RB751CM-40 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RB751ZS-40 is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBE02SM20A is Super Low VF Schottkey Barrier Diode for small current rectification. | |
| RBE1VAM20A is super low VF high reliability Schottky Barrier Diode, suitable for general rectification. | |
| RBE2VAM20A is Schottky Barrier Diode for general rectification. | |
| RBQ10BM45A is Low IR Schottkey Barrier Diode for General rectification. | |
| RBQ10BM45AFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RBQ10BM65A is Low IR Schottkey Barrier Diode for General rectification. | |
| RBQ10BM65AFH is the high reliability Automotive Schottky Barrier Diode, suitable for General rectification. | |
| RBQ10T45AHZ is low IR and high reliability Automotive schottky barrier diode for general rectification. | |
| RBQ10T45ANZ is low IR schottky barrier diode for general rectification. | |
| RBQ10T65AHZ is low IR and high reliability Automotive schottky barrier diode for general rectification. | |
| RBQ10T65ANZ is low IR schottky barrier diode for general rectification. | |
| RBQ15BM45A is Schottky Barrier Diode for general rectification. | |
| RBQ15BM65A is Schottky Barrier Diode for general rectification. | |
| ROHM recommends RB501VM-40 as standard spec. | |
| ROHM recommends RB501VM-40FH as standard spec. | |
| ROHM recommends RB520SM-30 as standard spec. | |
| ROHM recommends RB520SM-30FH as standard spec. | |
| ROHM recommends RB520SM-40 as standard spec. | |
| ROHM recommends RB520SM-40FH as standard spec. | |
| ROHM recommends RB521SM-30 as standard spec. | |
| ROHM recommends RB521SM-30FH as standard spec. | |
| ROHM recommends RB521SM-40 as standard spec. | |
| ROHM recommends RB521SM-40FH as standard spec. | |
| ROHM recommends RB551VM-30 as standard spec. | |
| ROHM recommends RB751SM-40 as standard spec. | |
| ROHM recommends RB751SM-40FH as standard spec. | |
| ROHM recommends RB751VM-40 as standard spec. | |
| ROHM recommends RB751VM-40FH as standard spec. | |
| ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz. | |
| ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics. | |
| The RBE series of compact Schottky barrier diodes featuring the lowest VF in the industry. Available in a range of packages, including the new ultra-compact VML2 measuring just 1.0 x... |
| << Prev | Next >> |