ROHM Semiconductor USA, LLC Detection Schottky Diode RB886CS

Description
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.
Request a Quote Datasheet
Description
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detection Schottky Diode - RB886CS - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Detection Schottky Diode
RB886CS
Detection Schottky Diode RB886CS
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.

ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.

Supplier's Site Datasheet
Electrical Parts - RB886CS - 748556-RB886CS - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RB886CS
748556-RB886CS
Electrical Parts - RB886CS 748556-RB886CS
Manufacturer: Rohm Semiconductor Win Source Part Number: 748556-RB886CS Manufacturer Homepage: www.rohm.com RoHS State: Request Verification Reference case: SOD-523SC Reference Date Code: 05+ Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 748556-RB886CS
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Reference case: SOD-523SC
Reference Date Code: 05+
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes
Product Number RB886CS 748556-RB886CS
Product Name Detection Schottky Diode Electrical Parts - RB886CS
Package SOD-923
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1046107-BAS3007ARPPE6327HTSA1 - Win Source Electronics
Specs
Diode Type Single Phase
IR 0.3500 mA
Tj 150 C (302 F)
View Details
7 suppliers
Single Schottky barrier diode - BAT46WH,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F
RoHS Compliant RoHS
View Details
8 suppliers
Schottky Diodes & Rectifiers - 2222898P - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Single - BAS40LT1 - 912825-BAS40LT1 - Win Source Electronics
Specs
Package SOT23; SOT-23-3 (TO-236)
View Details