ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241944-RB705D
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | RB705D | RB705D | 1241944-RB705D |
| Product Name | 40V, 30mA, SOT-346, Schottky Barrier Diode | Schottky Barrier Diode | Electrical Parts - RB705D |
| Package | SMD3 | SOT346; SOT-346 | |
| RoHS Compliant | RoHS | RoHS | |
| VF | 0.3700 volts | 0.4000 volts |