ROHM Semiconductor GmbH 40V, 30mA, SOT-416FL, Schottky Barrier Diode RB715WM

Description
RB715WM is Schottky Barrier Diode for High Speed switching.
Description
RB715WM is Schottky Barrier Diode for High Speed switching.
Datasheet
Datasheet Summary
Powered by GS/AI

RB715WM is a Schottky Barrier Diode designed for high-speed switching applications. It features an ultra-small mold type (EMD3F) and is constructed using silicon epitaxial planar technology, ensuring high reliability. The diode has a maximum repetitive peak reverse voltage of 40V and a low forward voltage drop of 0.37V at a junction temperature of 25¬8C. It supports an average forward rectified current of 30mA and can handle a non-repetitive forward current surge peak of 0.2A. The device operates within a temperature range of -55¬8C to +125¬8C, making it suitable for various environmental conditions. With a low reverse current of 1.0mA and a capacitance of 2pF between terminals, the RB715WM is well-suited for applications requiring efficient switching performance.

Datasheet Summary
Powered by GS/AI

RB715WM is a Schottky Barrier Diode designed for high-speed switching applications. It features an ultra-small mold type (EMD3F) and is constructed using silicon epitaxial planar technology, ensuring high reliability. The diode has a maximum repetitive peak reverse voltage of 40V and a low forward voltage drop of 0.37V at a junction temperature of 25¬8C. It supports an average forward rectified current of 30mA and can handle a non-repetitive forward current surge peak of 0.2A. The device operates within a temperature range of -55¬8C to +125¬8C, making it suitable for various environmental conditions. With a low reverse current of 1.0mA and a capacitance of 2pF between terminals, the RB715WM is well-suited for applications requiring efficient switching performance.

Suppliers

Company
Product
Description
Supplier Links
40V, 30mA, SOT-416FL, Schottky Barrier Diode - RB715WM - ROHM Semiconductor GmbH
Willich, Germany
40V, 30mA, SOT-416FL, Schottky Barrier Diode
RB715WM
40V, 30mA, SOT-416FL, Schottky Barrier Diode RB715WM
RB715WM is Schottky Barrier Diode for High Speed switching.

RB715WM is Schottky Barrier Diode for High Speed switching.

Supplier's Site Datasheet
Schottky Barrier Diode - RB715WM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB715WM
Schottky Barrier Diode RB715WM
RB715WM is Schottky Barrier Diode for High Speed switching.

RB715WM is Schottky Barrier Diode for High Speed switching.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Schottky Diodes Schottky Diodes
Product Number RB715WM RB715WM
Product Name 40V, 30mA, SOT-416FL, Schottky Barrier Diode Schottky Barrier Diode
Package EMD3FM SOT323; SOT-323
RoHS Compliant RoHS RoHS
VF 0.3700 volts 0.4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

40 V, 0.2 A Schottky barrier diode - 1PS79SB30,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 1.8 volts
View Details
Schottky Diodes & Rectifiers - 1221477 - RS Components, Ltd.
Specs
Applications Rectifier; Switching
Package DPAK; Dpak (to-252)
RoHS Compliant RoHS
View Details