ROHM Semiconductor GmbH 40V, 30mA, SOT-323, Schottky Barrier Diode RB706F-40

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V, 30mA, SOT-323, Schottky Barrier Diode - RB706F-40 - ROHM Semiconductor GmbH
Willich, Germany
40V, 30mA, SOT-323, Schottky Barrier Diode
RB706F-40
40V, 30mA, SOT-323, Schottky Barrier Diode RB706F-40
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

Supplier's Site Datasheet
Schottky Barrier Diode - RB706F-40 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB706F-40
Schottky Barrier Diode RB706F-40
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - RB706F-40 - 094862-RB706F-40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - RB706F-40
094862-RB706F-40
Diodes, Rectifiers - Arrays - RB706F-40 094862-RB706F-40
Manufacturer: Rohm Semiconductor Win Source Part Number: 094862-RB706F-40 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 1μA @ 10V Operating Temperature - Junction: 125°C (Max) Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 30mA Categories: Discrete Semiconductor Products Status: Active Case / Package: UMD3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 094862-RB706F-40
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 30mA
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: UMD3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Diode Arrays
Product Number RB706F-40 RB706F-40 094862-RB706F-40
Product Name 40V, 30mA, SOT-323, Schottky Barrier Diode Schottky Barrier Diode Diodes, Rectifiers - Arrays - RB706F-40
Package UMD3 SOT323; SOT-323 UMD3
RoHS Compliant RoHS RoHS
VF 0.3700 volts 0.4000 volts 0.3700 volts
IF 1 mA 0.0 mA
VRRM 45 volts 45 volts
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S13362-1350DG - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Metal (TO-8)
View Details
Rectifier Diodes, Type SBD - Model: MS838C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5300 volts
View Details
Voltage regulator double diodes - BZB784-C11-QX - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers