RB550VM-30 is a Schottky Barrier Diode from ROHM Semiconductor USA, LLC, designed for applications requiring low forward voltage and high reliability. It has a maximum repetitive peak reverse voltage of 30V and can handle an average rectified forward current of 0.5A, with a peak forward surge current rating of 1A. The forward voltage drop at 0.5A is typically 0.59V, and the reverse current at 30V is a maximum of 35OºA. The diode is packaged in a small mold type and is suitable for general rectification applications. It is supplied in embossed tape with a reel size of 180mm and a taping width of 8mm, containing 3000 pieces per quantity. The operating junction temperature ranges from -55°C to 150°C, making it versatile for various environmental conditions.
RB550VM-30 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification.
RB550VM-30 is low VF high reliability Schottky Barrier Diode, suitable for small current rectification.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | RB550VM-30 | RB550VM-30 |
| Product Name | 30V, 500mA, SOD-323FL, Schottky Barrier Diode | Schottky Barrier Diode |
| Package | UMD2M | SOD-323; SOD-323FL |
| RoHS Compliant | RoHS | RoHS |
| VF | 0.5900 volts | 0.6000 volts |