Rohm, Schottky Diode, RB751CS-40T2RA
Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019106-RB751CS-40T2
Length: 900 µm
Forward Current: 30 mA
Height: 370 µm
Number of Pins: 2
Width: 600 µm
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): LL101C-GS08; RB751S40; BAS81-GS08; SDM03U40-7; SD101CW-E3-08; SDMG0340LC-7-FRB751C
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Peak Reverse Current: 500 nA
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | Rectifiers | Schottky Diodes |
| Product Number | 8267706 | 1019106-RB751CS-40T2RA |
| Product Name | Schottky Diodes & Rectifiers | OEM Parts - OEM Parts (O - R) - RB751CS-40T2RA |
| Rectifier Configuration / Technology | Schottky |