The RB561VM-40 is a Schottky Barrier Diode with a maximum repetitive peak reverse voltage of 40V and a continuous forward current rating of 500mA. It features a peak forward surge current capability of 2A, making it suitable for applications requiring high reliability and low forward voltage drop. The diode is housed in a compact SOD-323FL package, which is advantageous for space-constrained designs. The forward voltage drop at 0.5A is typically 0.56V, while the reverse current at 40V is specified at a maximum of 300OºA. The operating junction temperature ranges from -55°C to 125°C, allowing for versatility in various environmental conditions. The product is packaged in embossed tape for automated assembly, with a reel size of 180mm and a taping width of 8mm. Engineers looking for a reliable diode for general rectification applications may find the RB561VM-40 suitable due to its low forward voltage and robust performance characteristics.
RB561VM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification.
RB561VM-40 is super low VF high reliability Schottky Barrier Diode, suitable for small current rectification.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Schottky Diodes | Schottky Diodes |
| Product Number | RB561VM-40 | RB561VM-40 |
| Product Name | 40V, 500mA, SOD-323FL, Schottky Barrier Diode | Schottky Barrier Diode |
| Package | UMD2M | SOD-323; SOD-323FL |
| RoHS Compliant | RoHS | RoHS |
| VF | 0.4300 volts | 0.4000 volts |