ROHM Semiconductor USA, LLC Detection Schottky Diode RB851Y

Description
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.
Request a Quote Datasheet
Description
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Detection Schottky Diode - RB851Y - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Detection Schottky Diode
RB851Y
Detection Schottky Diode RB851Y
ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.

ROHM's detection schottky diodes are available as low capacitance types in lineup suitable for detection circuit of high frequency band up to 2GHz.

Supplier's Site Datasheet
Newest Parts - RB851Y - 733693-RB851Y - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - RB851Y
733693-RB851Y
Newest Parts - RB851Y 733693-RB851Y
Manufacturer: Rohm Semiconductor Win Source Part Number: 733693-RB851Y Manufacturer Homepage: www.rohm.com Reference case: SOD-9230402 Reference Date Code: 07No Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 733693-RB851Y
Manufacturer Homepage: www.rohm.com
Reference case: SOD-9230402
Reference Date Code: 07No
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes
Product Number RB851Y 733693-RB851Y
Product Name Detection Schottky Diode Newest Parts - RB851Y
Package SOT-543
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1221169 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOT363; Sot-363 (sc-88)
RoHS Compliant RoHS
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
9 suppliers