Diode Schottky 40V 100mA Surface Mount UMD2
SCHOTTKY RECT, AEC-Q101, 40V, SOD-323FL; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):100mA; Diode Configuration:Single
Schottky Diodes & Rectifiers 40V Vr; 0.1A IO SOD-323FL; UMD2
DIODE SCHOTTKY 40V 100MA UMD2
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | RB510VM-40FHTE-17TR-ND | 92Y3850 | RB510VM-40FHTE-17 | RB510VM-40FHTE-17 |
| Product Name | Single Diodes | Schottky Rect, Aec-Q101, 40V, Sod-323Fl; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 150 C (302 F) | |||
| Package | SOD-323; SOD-323FL | SOD-323; SOD-323-2 | ||
| RoHS Compliant | RoHS |