Diode Schottky 40V 100mA Surface Mount VMD2
DIODE SCHOTTKY 40V 100MA VMD2
Schottky Diodes & Rectifiers 40V Vr 0.1A Io SBD SOD-723 0.1A
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB521G-40FHT2RTR-ND | RB521G-40FHT2R | RB521G-40FHT2R |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 125 C (257 F) |