ROHM Semiconductor GmbH 40V, 30mA, SOT-346, Schottky Barrier Diode RB706D-40

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V, 30mA, SOT-346, Schottky Barrier Diode - RB706D-40 - ROHM Semiconductor GmbH
Willich, Germany
40V, 30mA, SOT-346, Schottky Barrier Diode
RB706D-40
40V, 30mA, SOT-346, Schottky Barrier Diode RB706D-40
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

Supplier's Site Datasheet
Schottky Barrier Diode - RB706D-40 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB706D-40
Schottky Barrier Diode RB706D-40
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Electrical Parts - RB706D-40 - 1241945-RB706D-40 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RB706D-40
1241945-RB706D-40
Electrical Parts - RB706D-40 1241945-RB706D-40
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241945-RB706D-40 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241945-RB706D-40
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number RB706D-40 RB706D-40 1241945-RB706D-40
Product Name 40V, 30mA, SOT-346, Schottky Barrier Diode Schottky Barrier Diode Electrical Parts - RB706D-40
Package SMD3 SOT346; SOT-346
RoHS Compliant RoHS RoHS
VF 0.3700 volts 0.4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219506 - RS Components, Ltd.
Specs
Applications Rectifier
Package SOD-323; Sod-323
RoHS Compliant RoHS
View Details
40 V, 200 mA Schottky barrier diode - 1PS76SB21Z - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: KS826S04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package K-Pack(S)
VF 0.5500 volts
View Details