DIODE, SCHOTTKY, AEC-Q101, 30V, SOT-416; Diode Configuration:Dual Series; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):100mA; Forward Voltage VF Max:450mV; Forward Surge Current Ifsm Max:500mA; Operating RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | 28AC1531 |
| Product Name | Diode, Schottky, Aec-Q101, 30V, Sot-416; Diode Configuration Rohm |
| RoHS Compliant | RoHS |