ROHM Semiconductor USA, LLC Schottky Barrier Diode RB751V-40

Description
ROHM recommends RB751VM-40 as standard spec.
Request a Quote Datasheet
Description
ROHM recommends RB751VM-40 as standard spec.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Barrier Diode - RB751V-40 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB751V-40
Schottky Barrier Diode RB751V-40
ROHM recommends RB751VM-40 as standard spec.

ROHM recommends RB751VM-40 as standard spec.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB751V-40 - 095815-RB751V-40 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB751V-40
095815-RB751V-40
Diodes, Rectifiers - Single - RB751V-40 095815-RB751V-40
Manufacturer: Rohm Semiconductor Win Source Part Number: 095815-RB751V-40 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 30mA Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA Current - Reverse Leakage @ Vr: 500nA @ 30V Capacitance @ Vr, F: 2pF @ 1V, 1MHz Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: UMD2 Alternative Parts (Cross-Reference): RB751V-40TE-17; RB751V-40FHTE-17; RB751VM-40; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 095815-RB751V-40
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 30mA
Voltage - Forward (Vf) (Max) @ If: 370mV @ 1mA
Current - Reverse Leakage @ Vr: 500nA @ 30V
Capacitance @ Vr, F: 2pF @ 1V, 1MHz
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: UMD2
Alternative Parts (Cross-Reference): RB751V-40TE-17; RB751V-40FHTE-17; RB751VM-40;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes
Product Number RB751V-40 095815-RB751V-40
Product Name Schottky Barrier Diode Diodes, Rectifiers - Single - RB751V-40
Package SOD-323; SOD-323FL UMD2
RoHS Compliant RoHS
VF 0.4000 volts 0.3700 volts
IF 0.0 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65 - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package T-Pack(S)
VF 1.8 volts
View Details
Schottky barrier single diode - 1PS70SB10-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
RF Schottky Diode - SMS3924-040LF - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Package SOD-882
View Details
6 suppliers