ROHM Semiconductor GmbH 30V, 100mA, SOT-416, Schottky Barrier Diode RB548W

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V, 100mA, SOT-416, Schottky Barrier Diode - RB548W - ROHM Semiconductor GmbH
Willich, Germany
30V, 100mA, SOT-416, Schottky Barrier Diode
RB548W
30V, 100mA, SOT-416, Schottky Barrier Diode RB548W
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

Supplier's Site Datasheet
Schottky Barrier Diode - RB548W - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB548W
Schottky Barrier Diode RB548W
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Electrical Parts - RB548W - 1241934-RB548W - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RB548W
1241934-RB548W
Electrical Parts - RB548W 1241934-RB548W
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241934-RB548W Family Name: RB548W Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): RB548WFHTL; 1SS422(T5LGH,F); BAS70-04T; Introduction Date: August 23, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241934-RB548W
Family Name: RB548W
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): RB548WFHTL; 1SS422(T5LGH,F); BAS70-04T;
Introduction Date: August 23, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number RB548W RB548W 1241934-RB548W
Product Name 30V, 100mA, SOT-416, Schottky Barrier Diode Schottky Barrier Diode Electrical Parts - RB548W
Package EMD3 SOT416; SOT-416
Unlock Full Specs
to access all available technical data

Similar Products

 - BAT15-05WH6327XTSA1 - Rochester Electronics
Specs
Applications Detector; Mixer
Life Cycle Stage Obsolete
Package SOT323
View Details
2 suppliers
Schottky barrier diode - BAT46WJF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323F SOD323F
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA862C10R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8600 volts
View Details
Schottky Diodes & Rectifiers - 2222893 - RS Components, Ltd.
Specs
Applications Rectifier
Package DO-219AA
RoHS Compliant RoHS
View Details