The RB751S-40FH is a Schottky barrier diode from ROHM Semiconductor USA, LLC, designed for low current rectification applications. It features an ultra-small mold type (EMD2) and is AEC-Q101 qualified, ensuring high reliability for automotive applications. The diode has a maximum reverse voltage of 40V and a DC reverse voltage rating of 30V. It can handle an average rectified forward current of up to 30mA and has a low forward voltage drop of approximately 0.37V at 1mA. The reverse current is minimal, rated at 0.5OºA at 30V. The device operates within a temperature range of -40°C to +125°C, making it suitable for various environmental conditions. Its small size and efficient performance make it a viable option for engineers looking for reliable rectification solutions in compact designs.
ROHM recommends RB751SM-40FH as standard spec.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Schottky Diodes |
| Product Number | RB751S-40FH |
| Product Name | Schottky Barrier Diode (corresponds to AEC-Q101) |
| Package | SOD-523; SOD-523 |
| RoHS Compliant | RoHS |
| VF | 0.4000 volts |