Diode Array 1 Pair Common Cathode Schottky 40V 30mA Surface Mount TO-236-3, SC-59, SOT-23-3
DIODE ARR SCHOTT 40V 30MA SMD3
DIODE, SCHOTTKY, AEC-Q101, 40V, SOT-346; Diode Configuration:Dual Common Cathode; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):30mA; Forward Voltage VF Max:370mV; Forward Surge Current Ifsm Max:200mA; Operating RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 846-RB705DFHT146TR-ND | RB705DFHT146 | 28AC1535 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Aec-Q101, 40V, Sot-346; Diode Configuration Rohm |
| Arrangement | Common Catode | ||
| Tj | 125 C (257 F) | ||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SC-59; SOT23 | |
| Life Cycle Stage | Declining |