ROHM Semiconductor USA, LLC Diode Arrays RBQ10NS45AFHTL

Description
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - RBQ10NS45AFHTLTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Diode Array 1 Pair Common Cathode Schottky 45V 10A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RBQ10NS45AFHTL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RBQ10NS45AFHTL
Discrete Semiconductor Products - Diodes - Rectifiers RBQ10NS45AFHTL
DIODE ARRAY SCHOTT 45V 10A LPDS

DIODE ARRAY SCHOTT 45V 10A LPDS

Supplier's Site
Schottky Rect, Aec-Q101, 45V, 10A, To-263; Repetitive Reverse Voltage Vrrm Max Rohm - 92Y3800 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 45V, 10A, To-263; Repetitive Reverse Voltage Vrrm Max Rohm
92Y3800
Schottky Rect, Aec-Q101, 45V, 10A, To-263; Repetitive Reverse Voltage Vrrm Max Rohm 92Y3800
SCHOTTKY RECT, AEC-Q101, 45V, 10A, TO-263; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:650mV RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 45V, 10A, TO-263; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263; No. of Pins:3Pins; Forward Voltage VF Max:650mV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RBQ10NS45AFHTL
Schottky Diodes & Rectifiers RBQ10NS45AFHTL
Schottky Diodes & Rectifiers 45V Vr 10A Io SBD TO-263S(D2PAK) 5A

Schottky Diodes & Rectifiers 45V Vr 10A Io SBD TO-263S(D2PAK) 5A

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Schottky Diodes Schottky Diodes
Product Number RBQ10NS45AFHTLTR-ND RBQ10NS45AFHTL 92Y3800 RBQ10NS45AFHTL
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rect, Aec-Q101, 45V, 10A, To-263; Repetitive Reverse Voltage Vrrm Max Rohm Schottky Diodes & Rectifiers
Arrangement Common Catode
Tj 150 C (302 F)
Package TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263 TO-263S-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - MBR4015LWT - 925989-MBR4015LWT - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 15 V 20A Through Hole TO-247-3
Package TO-247; TO-247-3
View Details
Rectifier Diodes, Type LLD - Model: YG902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Zener Diodes - 7513140P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type Zener
Diode Applications Voltage Regulation
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details