Diode Schottky 40V 100mA Surface Mount UMD2
DIODE SCHOTTKY 40V 100MA UMD2
Schottky Diodes & Rectifiers 40V Vr; 0.1A IO SOD-323FL; UMD2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes |
| Product Number | RB531VM-40FHTE-17TR-ND | RB531VM-40FHTE-17 | RB531VM-40FHTE-17 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) |