ROHM Semiconductor GmbH 40V, 30mA, SOT-457, Schottky Barrier Diode RB731U

Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet
Description
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40V, 30mA, SOT-457, Schottky Barrier Diode - RB731U - ROHM Semiconductor GmbH
Willich, Germany
40V, 30mA, SOT-457, Schottky Barrier Diode
RB731U
40V, 30mA, SOT-457, Schottky Barrier Diode RB731U
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for phone and various portable electronics.

Supplier's Site Datasheet
Schottky Barrier Diode - RB731U - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB731U
Schottky Barrier Diode RB731U
ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

ROHM's schottky barrier diodes are low VF, low IR and high ESD resistant, suitable for PC,mobile phone and various portable electronics.

Supplier's Site Datasheet
Electrical Parts - RB731U - 1241953-RB731U - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RB731U
1241953-RB731U
Electrical Parts - RB731U 1241953-RB731U
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241953-RB731U Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): SDM03MT40-7-F; RB731UFHT108; RB731UTR; RB731U; Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241953-RB731U
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): SDM03MT40-7-F; RB731UFHT108; RB731UTR; RB731U;
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes Schottky Diodes
Product Number RB731U RB731U 1241953-RB731U
Product Name 40V, 30mA, SOT-457, Schottky Barrier Diode Schottky Barrier Diode Electrical Parts - RB731U
Package SMD6_T108 SOT457; SOT-457
RoHS Compliant RoHS RoHS
VF 0.3700 volts 0.4000 volts
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-06,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
3 suppliers
Specs
Package SOT-23
View Details
Schottky 20V 75MW Diode and Rectifier - 284-SMS3923-081LF - ERSAELECTRONICS PTE. LTD.
Specs
Applications Rectifier
Package Tape & Reel (TR)
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type SBD - Model: YA862C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8800 volts
View Details