ROHM Semiconductor USA, LLC Schottky Barrier Diode RB521S-30

Description
ROHM recommends RB521SM-30 as standard spec.
Request a Quote Datasheet
Description
ROHM recommends RB521SM-30 as standard spec.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Barrier Diode - RB521S-30 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Schottky Barrier Diode
RB521S-30
Schottky Barrier Diode RB521S-30
ROHM recommends RB521SM-30 as standard spec.

ROHM recommends RB521SM-30 as standard spec.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB521S-30 - 095940-RB521S-30 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB521S-30
095940-RB521S-30
Diodes, Rectifiers - Single - RB521S-30 095940-RB521S-30
Manufacturer: Rohm Semiconductor Win Source Part Number: 095940-RB521S-30 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 200mA Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA Current - Reverse Leakage @ Vr: 30μA @ 10V Operating Temperature - Junction: 125°C (Max) Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: EMD2 Alternative Parts (Cross-Reference): RB521S30; RB521S-30TE61; RB521S-30; RB521S-40FHTE61; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 095940-RB521S-30
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 10V
Operating Temperature - Junction: 125°C (Max)
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: EMD2
Alternative Parts (Cross-Reference): RB521S30; RB521S-30TE61; RB521S-30; RB521S-40FHTE61;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Schottky Diodes Schottky Diodes
Product Number RB521S-30 095940-RB521S-30
Product Name Schottky Barrier Diode Diodes, Rectifiers - Single - RB521S-30
Package SOD-523; SOD-523 EMD2
RoHS Compliant RoHS
VF 0.5000 volts 0.5000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA865C12R - Fuji Electric Corp. of America
Specs
Applications Rectifier
Package TO-220
VF 0.8800 volts
View Details
70V 70MA SOT23 Diode and Rectifier - 286-BAS7005E6433HTMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj -55 C (-67 F)
View Details
6 suppliers