Texas Instruments Datasheets for Logic Decoders and Demultiplexers
Logic decoders and logic demultiplexers move data between inputs and outputs. In the case of digital decoders, the coded information is translated into familiar or uncoded formats, while digital multiplexers transmit data from one input through to several output lines.
Logic Decoders and Demultiplexers: Learn more
| Product Name | Notes |
|---|---|
| 1-of-2 Decoder/Demultiplexe r 6-DSBGA -40 to 85 | |
| 1-of-2 Decoder/Demultiplexe r 6-SC70 -40 to 85 | |
| 1-of-2 Decoder/Demultiplexe r 6-SOT -40 to 85 | |
| 1-of-2 Decoder/Demultiplexe r 6-SOT-23 -40 to 85 | |
| 3-Line To 8-Line Decoder / Demultiplexer 16-PDIP -40 to 85 | |
| 3-line to 8-line decoder / demultiplexer 16-PDIP 0 to 70 | |
| 3-Line To 8-Line Decoder / Demultiplexer 16-SO -40 to 85 | |
| 3-line to 8-line decoder / demultiplexer 16-SO 0 to 70 | |
| 3-Line To 8-Line Decoder / Demultiplexer 16-SOIC -40 to 85 | |
| 3-line to 8-line decoder / demultiplexer 16-SOIC 0 to 70 | |
| 3-Line To 8-Line Decoder / Demultiplexer 16-SSOP -40 to 85 | |
| 3-Line To 8-Line Decoder / Demultiplexer 16-TSSOP -40 to 85 | |
| 3-Line To 8-Line Decoder / Demultiplexer 16-TVSOP -40 to 85 | |
| 3-Line To 8-Line Decoder / Demultiplexer 16-VQFN -40 to 85 | |
| 3-Line To 8-Line Decoders/Demultiplex ers 16-PDIP -40 to 85 | |
| 3-Line to 8-Line Decoders/Demultiplex ers 16-PDIP 0 to 70 | |
| 3-Line To 8-Line Decoders/Demultiplex ers 16-SO -40 to 85 | |
| 3-Line to 8-Line Decoders/Demultiplex ers 16-SO 0 to 70 | |
| 3-Line To 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 85 | |
| 3-Line to 8-Line Decoders/Demultiplex ers 16-SOIC 0 to 70 | |
| 3-Line To 8-Line Decoders/Demultiplex ers 16-SSOP -40 to 85 | |
| 3-Line To 8-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85 | |
| 3-Line to 8-Line Decoders/Demultiplex ers With Address Latches 16-PDIP 0 to 70 | |
| 3-Line to 8-Line Decoders/Demultiplex ers With Address Latches 16-SOIC 0 to 70 | |
| Automotive Catalog 3-Line to 8-Line Decoders/Demultiplex ers 16-SOIC -40 to 125 | |
| Automotive Catalog 3-Line To 8-Line Decoders/Demultiplex ers 16-TSSOP -40 to 125 | |
| Automotive Catalog Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SOIC -40 to 125 | |
| Automotive Catalog Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-TSSOP -40 to 125 | |
| BCD-To-Decimal Decoders/Drivers 16-PDIP 0 to 70 | |
| BCD-To-Seven-Segment Decoders/Drivers 16-PDIP 0 to 70 | |
| Decoders/Demultiplex ers With Open-Collector Outputs 16-PDIP 0 to 70 | |
| Decoders/Demultiplex ers With Open-Collector Outputs 16-SOIC 0 to 70 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-PDIP -40 to 125 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-PDIP -40 to 85 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SO -40 to 125 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 125 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SOIC -40 to 85 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SSOP -40 to 125 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-SSOP -40 to 85 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-TSSOP -40 to 125 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-TSSOP -40 to 85 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-TVSOP -40 to 125 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-TVSOP -40 to 85 | |
| Dual 2-Line To 4-Line Decoders / Demultiplexers 16-VQFN -40 to 125 | |
| Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-PDIP -40 to 85 | |
| Dual 2-Line to 4-Line Decoders/Demultiplex ers 16-PDIP 0 to 70 | |
| Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SO -40 to 85 | |
| Dual 2-Line to 4-Line Decoders/Demultiplex ers 16-SO 0 to 70 | |
| Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SOIC -40 to 85 | |
| Dual 2-Line to 4-Line Decoders/Demultiplex ers 16-SOIC 0 to 70 | |
| Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-SSOP -40 to 85 | |
| Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85 | |
| Dual 2-Line To 4-Line Memory Decoder With On-Chip Supply Voltage Monitor 20-PDIP 0 to 70 | |
| Dual 2-Line To 4-Line Memory Decoder With On-Chip Supply Voltage Monitor 20-SOIC 0 to 70 | |
| Enhanced Product 3-Line To 8-Line Decoder / Demultiplexer 16-SOIC -55 to 125 | |
| Enhanced Product 3-Line To 8-Line Decoder / Demultiplexer 16-TSSOP -55 to 125 |
| << Prev | Next >> |