Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CB3Q6800PW

Description
Win Source Part Number: 1256798-SN74CB3Q6800 PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CB3Q6800PW, SN74CB3Q6800PWE4,SN7 4CB3Q6800PWG4,SN74CB 3Q6800PW,SN74CB3Q680 0PWE4,296-33854-5,SN 74CB3Q6800PWG4,TEXTI SSN74CB3Q6800PW Base Product Number: 74CB3Q6800
Request a Quote Datasheet
Description
Win Source Part Number: 1256798-SN74CB3Q6800 PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CB3Q6800PW, SN74CB3Q6800PWE4,SN7 4CB3Q6800PWG4,SN74CB 3Q6800PW,SN74CB3Q680 0PWE4,296-33854-5,SN 74CB3Q6800PWG4,TEXTI SSN74CB3Q6800PW Base Product Number: 74CB3Q6800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256798-SN74CB3Q6800PW
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256798-SN74CB3Q6800PW
Win Source Part Number: 1256798-SN74CB3Q6800 PW Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CB Type: Bus Switch Standard Package: 60 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 2.3V ~ 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 24-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74CB3Q6800PW, SN74CB3Q6800PWE4,SN7 4CB3Q6800PWG4,SN74CB 3Q6800PW,SN74CB3Q680 0PWE4,296-33854-5,SN 74CB3Q6800PWG4,TEXTI SSN74CB3Q6800PW Base Product Number: 74CB3Q6800

Win Source Part Number: 1256798-SN74CB3Q6800PW
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CB
Type: Bus Switch
Standard Package: 60
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 2.3V ~ 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 24-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74CB3Q6800PW,SN74CB3Q6800PWE4,SN74CB3Q6800PWG4,SN74CB3Q6800PW,SN74CB3Q6800PWE4,296-33854-5,SN74CB3Q6800PWG4,TEXTISSN74CB3Q6800PW
Base Product Number: 74CB3Q6800

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256798-SN74CB3Q6800PW
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988897 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
3-to-8 line decoder/demultiplexer; inverting - 74HC138D-Q100,118 - Nexperia B.V.
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
2 suppliers