Texas Instruments SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers SN74HC139PWT

Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers - SN74HC139PWT - Texas Instruments
Dallas, TX, United States
SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers
SN74HC139PWT
SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers SN74HC139PWT
Dual 2-Line To 4-Line Decoders/Demultiplex ers 16-TSSOP -40 to 85

Dual 2-Line To 4-Line Decoders/Demultiplexers 16-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256620-SN74HC139PWT
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256620-SN74HC139PWT
Win Source Part Number: 1256620-SN74HC139PWT Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74HC Type: Decoder/Demultiplexe r Standard Package: 250 Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 2 Voltage Supply Source: Single Supply Voltage - Supply: 2V ~ 6V Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74HC139PWTE4,-SN74 HC139PWTR,-SN74HC139 PWTG4,-SN74HC139PWTE 4,SN74HC139PWTG4,-29 6-28655-1,SN74HC139P WT,-SN74HC139PWTE4R, 296-28655-1,296-2865 5-2,TEXTISSN74HC139P WT,SN74HC139PWTE4,SN 74HC139PWTG4,296-286 55-6,-SN74HC139PWTG4 R,2156-SN74HC139PWT Base Product Number: 74HC139

Win Source Part Number: 1256620-SN74HC139PWT
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74HC
Type: Decoder/Demultiplexer
Standard Package: 250
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Voltage - Supply: 2V ~ 6V
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC139PWTE4,-SN74HC139PWTR,-SN74HC139PWTG4,-SN74HC139PWTE4,SN74HC139PWTG4,-296-28655-1,SN74HC139PWT,-SN74HC139PWTE4R,296-28655-1,296-28655-2,TEXTISSN74HC139PWT,SN74HC139PWTE4,SN74HC139PWTG4,296-28655-6,-SN74HC139PWTG4R,2156-SN74HC139PWT
Base Product Number: 74HC139

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number SN74HC139PWT 1256620-SN74HC139PWT
Product Name SN74HC139 Dual 2-Line To 4-Line Decoders/Demultiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Function Decoder/Demultiplexer
Input Lines 2
Output Lines 4
Supply Voltage 2 2V ~ 6V
Package Type PDIP,SO,SOIC,SSOP,TSSOP SSOP
Unlock Full Specs
to access all available technical data

Similar Products

CD4511B CMOS BCD-to-7-Segment LED Latch Decoder Drivers - CD4511BF - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
CD74HC154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - CD74HC154EE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 4
Output Lines 16
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BPW - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
CD74AC238 3-Line to 8-Line Non-Inverting Decoder/Demultiplexer - CD74AC238M96 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details
4 suppliers