Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74CBT6800CDBR

Description
Win Source Part Number: 1256768-SN74CBT6800C DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19233-6,296-1923 3-2,296-19233-1,TEXT ISSN74CBT6800CDBR,21 56-SN74CBT6800CDBR-T ITR,-296-19233-1,-SN 74CBT6800CDBRE4,-SN7 4CBT6800CDBRR,-SN74C BT6800CDBRG4,-296-19 233-1,-SN74CBT6800CD BRE4R,-SN74CBT6800CD BRG4R,2156-SN74CBT68 00CDBR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256768-SN74CBT6800C DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19233-6,296-1923 3-2,296-19233-1,TEXT ISSN74CBT6800CDBR,21 56-SN74CBT6800CDBR-T ITR,-296-19233-1,-SN 74CBT6800CDBRE4,-SN7 4CBT6800CDBRR,-SN74C BT6800CDBRG4,-296-19 233-1,-SN74CBT6800CD BRE4R,-SN74CBT6800CD BRG4R,2156-SN74CBT68 00CDBR Base Product Number: SN74CBT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256768-SN74CBT6800CDBR
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256768-SN74CBT6800CDBR
Win Source Part Number: 1256768-SN74CBT6800C DBR Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74CBT Type: Bus Switch Standard Package: 2,000 Mounting: SMD (SMT) Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4V ~ 5.5V Package / Case: 24-SSOP (0.209", 5.30mm Width) Supplier Device Package: 24-SSOP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-19233-6,296-1923 3-2,296-19233-1,TEXT ISSN74CBT6800CDBR,21 56-SN74CBT6800CDBR-T ITR,-296-19233-1,-SN 74CBT6800CDBRE4,-SN7 4CBT6800CDBRR,-SN74C BT6800CDBRG4,-296-19 233-1,-SN74CBT6800CD BRE4R,-SN74CBT6800CD BRG4R,2156-SN74CBT68 00CDBR Base Product Number: SN74CBT Product Status: Obsolete

Win Source Part Number: 1256768-SN74CBT6800CDBR
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74CBT
Type: Bus Switch
Standard Package: 2,000
Mounting: SMD (SMT)
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4V ~ 5.5V
Package / Case: 24-SSOP (0.209", 5.30mm Width)
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-19233-6,296-19233-2,296-19233-1,TEXTISSN74CBT6800CDBR,2156-SN74CBT6800CDBR-TITR,-296-19233-1,-SN74CBT6800CDBRE4,-SN74CBT6800CDBRR,-SN74CBT6800CDBRG4,-296-19233-1,-SN74CBT6800CDBRE4R,-SN74CBT6800CDBRG4R,2156-SN74CBT6800CDBR
Base Product Number: SN74CBT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256768-SN74CBT6800CDBR
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Logic Family / Base Number Nexperia - 29AC1015 - Newark, An Avnet Company
Specs
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
View Details
 - 8850705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details